Win Source Part Number: 1352199-PIC24EP512GU
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Automotive, AEC-Q100, PIC® 24EP
Core Processor: PIC
Speed: 60 MIPs
Package: Tray
Standard Package: 184
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 121-TFBGA
Supplier Device Package: 121-TFBGA (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24EP512GU810
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 512KB FLSH 121TFBGA Product overview: PIC24EP512GU810-E/BG
IC MCU 16BIT 512KB FLSH 121TFBGA
16-bit Microcontrollers - MCU 100P 512KB 52KB RAM 60 MHz USB
MCU, 16BIT, 70MHZ, TFBGA-121; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:121Pins RoHS Compliant: Yes
IC MCU 16BIT 512KB FLSH 121TFBGA
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 121-TFBGA (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1352199-PIC24EP512GU810-E/BG | PIC24EP512GU810-E/BG-ND | 685-PIC24EP512GU810-E/BG | PIC24EP512GU810-E/BG | PIC24EP512GU810-E/BG | 73R8619 | PIC24EP512GU810-E/BG | PIC24EP512GU810-E/BG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 70Mhz, Tfbga-121; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 512 KB | 24 KB | 24 KB | 52 KB | 24 KB | 24 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| I/O Ports | 83 | 83 |