The Microchip dsPIC33EP256MU806 is a 16-bit microcontroller operating at a maximum clock speed of 70 MHz. It features a code-efficient architecture with dual 40-bit wide accumulators and supports single-cycle multiply-accumulate operations. The device operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. It includes advanced power management capabilities, such as low-power modes and integrated power-on reset. This microcontroller supports high-speed PWM with up to seven independent pairs, making it suitable for applications in DC/DC converters, inverters, and motor control. It also features two independent ADC modules capable of 10-bit and 12-bit resolutions, with a total of up to 24 analog channels. Communication interfaces include USB 2.0, multiple UARTs, SPI, ECAN, and I2C, providing flexibility for various connectivity needs. The device is housed in a 64-pin QFN package and includes extensive peripheral support, including timers, input capture, and direct memory access (DMA) capabilities. It is designed for applications requiring robust performance and reliability, making it a suitable choice for engineers looking for a versatile microcontroller solution.
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
IC MCU 16BIT 512KB FLASH 64VQFN
MCU, 16BIT, 70MHZ, QFN-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes
16-bit Microcontrollers - MCU 512KB FL 53248Bytes RAM GP
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
IC MCU 16BIT 512KB FLASH 64VQFN
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP512GP806T-I/MR-ND | PIC24EP512GP806T-I/MR | 73T1309 | PIC24EP512GP806T-I/MR | PIC24EP512GP806T-I/MR | PIC24EP512GP806T-I/MR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 70Mhz, Qfn-64; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 24x10/12b | |||||
| RAM | 24 KB | 52 KB | 24 KB | 24 KB | ||
| ROM | 512 KB | |||||
| ROM Type | Flash | Flash; FLASH |