Microchip Technology, Inc. 70 MIPS MCU with Advanced Analog and Dual CAN PIC24EP512GP806

Description
Microchip’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA channels for extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Range 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions 16 x 16 multiply operations 32/16 and 16/16 divide operations Advanced Analog Features Two independent ADC module One ADC Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Second 10-bit ADC has 1.1 Msps with four S&H Eight S&H using both ADC as 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules Programmable references with 32 voltage points for Comparators Timers / Capture / Compare / Standard PWM Nine 16-bit Timers/Counters. 16 Input Capture 16 Output Compare/ PWM Unused Output compares can be used as standard timers for a total of 25 timers Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration UART, USB, SPI, ADC, ECAN, IC, OC, Timers, DCI/I2S, PMP
Datasheet
Description
Microchip’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA channels for extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Range 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions 16 x 16 multiply operations 32/16 and 16/16 divide operations Advanced Analog Features Two independent ADC module One ADC Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Second 10-bit ADC has 1.1 Msps with four S&H Eight S&H using both ADC as 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules Programmable references with 32 voltage points for Comparators Timers / Capture / Compare / Standard PWM Nine 16-bit Timers/Counters. 16 Input Capture 16 Output Compare/ PWM Unused Output compares can be used as standard timers for a total of 25 timers Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration UART, USB, SPI, ADC, ECAN, IC, OC, Timers, DCI/I2S, PMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 MIPS MCU with Advanced Analog and Dual CAN - PIC24EP512GP806 - Microchip Technology, Inc.
Chandler, AZ, United States
70 MIPS MCU with Advanced Analog and Dual CAN
PIC24EP512GP806
70 MIPS MCU with Advanced Analog and Dual CAN PIC24EP512GP806
Microchip’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA channels for extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Range 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions 16 x 16 multiply operations 32/16 and 16/16 divide operations Advanced Analog Features Two independent ADC module One ADC Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Second 10-bit ADC has 1.1 Msps with four S&H Eight S&H using both ADC as 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules Programmable references with 32 voltage points for Comparators Timers / Capture / Compare / Standard PWM Nine 16-bit Timers/Counters. 16 Input Capture 16 Output Compare/ PWM Unused Output compares can be used as standard timers for a total of 25 timers Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration UART, USB, SPI, ADC, ECAN, IC, OC, Timers, DCI/I2S, PMP

Microchip’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA channels for extensive data movement. These devices are available in various packages and with extended (125°C) temp option.

Additional Features

  • Operating Range
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS
  • PIC24E MCU Core
    • Modified Harvard architecture
    • C compiler optimized instruction set
    • 16-bit wide data path
    • 24-bit wide instructions
    • 16 x 16 multiply operations
    • 32/16 and 16/16 divide operations
  • Advanced Analog Features
    • Two independent ADC module
    • One ADC Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
    • Second 10-bit ADC has 1.1 Msps with four S&H
    • Eight S&H using both ADC as 10-bit modules
    • 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices)
    • Flexible and independent ADC trigger sources
    • Up to three Analog Comparator modules
    • Programmable references with 32 voltage points for Comparators
  • Timers / Capture / Compare / Standard PWM
    • Nine 16-bit Timers/Counters.
    • 16 Input Capture
    • 16 Output Compare/ PWM
    • Unused Output compares can be used as standard timers for a total of 25 timers
    • Hardware Real-Time Clock and Calendar
    • Peripheral Pin Select (PPS) to allow function remap
  • Direct Memory Access (DMA)
    • 15-channel DMA with user-selectable priority arbitration
    • UART, USB, SPI, ADC, ECAN, IC, OC, Timers, DCI/I2S, PMP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24EP512GP806
Product Name 70 MIPS MCU with Advanced Analog and Dual CAN
Data Bus 16 Bit
Clock Speed 70 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 9
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7158DMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers