PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 210140-PIC24EP512GP8
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
Data Converters: A/D 24x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 70 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 24K x 16
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 512KB FLASH 64TQFP Product overview: PIC24EP512GP806-I/PT
Microchip PIC24EP512GP806-I/PT
Microchip PIC24EP512GP806-I/PT
Microchip PIC24EP512GP806-I/PT
MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:140MHz; Program Memory Size:512KB; RAM Memory Size:52KB; MSL:- RoHS Compliant: Yes
IC MCU 16BIT 512KB FLASH 64TQFP
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 64TQFP
IC MCU 16BIT 512KB FLASH 64TQFP
16-bit Microcontrollers - MCU 512KB FL 53248Bytes RAM GP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP512GP806-I/PT-ND | 210140-PIC24EP512GP806-I/PT | 685-PIC24EP512GP806-I/PT | 8248907P | 9115788 | 73T1306 | PIC24EP512GP806-I/PT | PIC24EP512GP806-I/PT | PIC24EP512GP806-I/PT | PIC24EP512GP806-I/PT | PIC24EP512GP806-I/PT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24EP512GP806-I/PT | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 24x10/12b | ||||||||||
| RAM | 24 KB | 512 KB | 24 KB | 52 KB | 52 KB | 24 KB | 24 KB | 24 KB | |||
| ROM | 512 KB | 586 KB | 586 KB | ||||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |