Win Source Part Number: 1337789-PIC24EP512GP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 24EP
Core Processor: PIC
Speed: 70 MIPs
Package: Tape & Reel
Standard Package: 1,200
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24EP512GP206
IC MCU 16BIT 512KB FLASH 64TQFP Product overview: PIC24EP512GP206T-I/P
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 64TQFP
16-bit Microcontrollers - MCU 16B MCU 512KB Flsh 48KB RAM OpAmp Cmptr
IC MCU 16BIT 512KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1337789-PIC24EP512GP206T-I/PT | 685-PIC24EP512GP206T-I/PT | PIC24EP512GP206T-I/PT | PIC24EP512GP206T-I/PT | PIC24EP512GP206T-I/PT | PIC24EP512GP206T-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 512 KB | 24 KB | 24 KB | 24 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| I/O Ports | 53 | 53 |