Microchip Technology, Inc. 70 MIPS Microcontroller with Internal Op Amps PIC24EP512GP206

Description
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Advanced Analog Features ADC module Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) supports mTouch™ capacitive touch sensing Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences PTG module with two configurable timers/counters Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) 4-channel DMA with user selectable priority arbitration UART, SPI, ADC, IC, OC, and Timers
Datasheet
Description
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Advanced Analog Features ADC module Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) supports mTouch™ capacitive touch sensing Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences PTG module with two configurable timers/counters Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) 4-channel DMA with user selectable priority arbitration UART, SPI, ADC, IC, OC, and Timers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 MIPS Microcontroller with Internal Op Amps - PIC24EP512GP206 - Microchip Technology, Inc.
Chandler, AZ, United States
70 MIPS Microcontroller with Internal Op Amps
PIC24EP512GP206
70 MIPS Microcontroller with Internal Op Amps PIC24EP512GP206
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Advanced Analog Features ADC module Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) supports mTouch™ capacitive touch sensing Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences PTG module with two configurable timers/counters Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) 4-channel DMA with user selectable priority arbitration UART, SPI, ADC, IC, OC, and Timers

The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with extended (125°C) temp option.

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS
  • PIC24E MCU Core
    • Modified Harvard Architecture
    • C Compiler Optimized Instruction Set
    • 16-bit Wide Data Path
    • 24-bit Wide Instructions
    • 16x16 Integer Multiply Operations
    • 32/16 and 16/16 Integer Divide Operations
  • Advanced Analog Features
    • ADC module Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
    • Up to three Op amp/Comparators
    • Op Amp direct connection to the ADC module
    • Additional dedicated comparator
    • Programmable references with 32 voltage points for comparators
    • Charge Time Measurement Unit (CTMU) supports mTouch™ capacitive touch sensing
  • Timers/Output Compare/Input Capture
    • 12 general purpose timers
    • Five 16-bit and up to two 32-bit timers/counters
    • Four OC modules configurable as timers/counters
    • Four IC modules
    • Peripheral Trigger Generator (PTG) for scheduling complex sequences
    • PTG module with two configurable timers/counters
    • Communication Interfaces
    • Two UART modules (15 Mbps)
    • Two 4-wire SPI modules (15 Mbps)
    • Two I2C™ modules (up to 1 Mbaud) with SMBus support
    • PPS to allow function remap
    • Programmable Cyclic Redundancy Check (CRC)
    • Direct Memory Access (DMA)
    • 4-channel DMA with user selectable priority arbitration
    • UART, SPI, ADC, IC, OC, and Timers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24EP512GP206
Product Name 70 MIPS Microcontroller with Internal Op Amps
Data Bus 16 Bit
Clock Speed 70 MHz
Bits 16 Bit; 32 Bit
Number 5
RAM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161SLM3VAABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
7 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details