PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 28Pin
IC MCU 16BIT 32KB FLASH 28SPDIP
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SPDIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP32MC202-E/SP-ND | PIC24EP32MC202-E/SP | PIC24EP32MC202-E/SP | PIC24EP32MC202-E/SP | PIC24EP32MC202-E/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB | ||||
| ROM Type | Flash | Flash; FLASH |