The PIC24EP32GP204T-I/ML
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-QFN (8x8)
16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 44Pin
PIC24, 16BIT, 70MIPS, QFN-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins RoHS Compliant: Yes
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 32KB FLASH 44QFN
IC MCU 16BIT 32KB FLASH 44QFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP32GP204T-I/ML-ND | PIC24EP32GP204T-I/ML | 73T1273 | PIC24EP32GP204T-I/ML | PIC24EP32GP204T-I/ML | PIC24EP32GP204T-I/ML |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Pic24, 16Bit, 70Mips, Qfn-44; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 9x10b/12b | |||||
| RAM | 2 KB | 4 KB | 2 KB | 2 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash; FLASH |