PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-VTLA (6x6)
16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 44Pin
IC MCU 16BIT 32KB FLASH 44VTLA
IC MCU 16BIT 32KB FLASH 44VTLA
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP32GP204-I/TL | PIC24EP32GP204-I/TL | PIC24EP32GP204-I/TL | PIC24EP32GP204-I/TL |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| RAM | 2 KB | 2 KB | ||
| I/O Ports | 35 |