Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU PIC24EP32GP204-I/PT

Description
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24EP32GP204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP32GP204-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24EP32GP204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP32GP204-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24EP32GP204-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24EP32GP204-I/PT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24EP32GP204-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24EP32GP204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP32GP204-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24EP32GP204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP32GP204-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648780
Microcontrollers 2648780
16 Bit MCU, 32KB Flash, 4KB RAM, 70 MHz,

16 Bit MCU, 32KB Flash, 4KB RAM, 70 MHz,

Supplier's Site
Microcontrollers - 2648779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648779
Microcontrollers 2648779
16 Bit MCU, 32KB Flash, 4KB RAM, 70 MHz,

16 Bit MCU, 32KB Flash, 4KB RAM, 70 MHz,

Supplier's Site
Microcontrollers - 2648780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648780P
Microcontrollers 2648780P
16 Bit MCU, 32KB Flash, 4KB RAM, 70 MHz,

16 Bit MCU, 32KB Flash, 4KB RAM, 70 MHz,

Supplier's Site
Microcontrollers - PIC24EP32GP204-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP32GP204-I/PT-ND
Microcontrollers PIC24EP32GP204-I/PT-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24EP32GP204-I/PT - 715775-PIC24EP32GP204-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP32GP204-I/PT
715775-PIC24EP32GP204-I/PT
Embedded - Embedded - Microcontrollers - PIC24EP32GP204-I/PT 715775-PIC24EP32GP204-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 715775-PIC24EP32GP20 4-I/PT Series: PIC 24EP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 70 MIPs Package: 44-TQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (10.7K x 24) Program Memory Type: FLASH RAM Size: 2K x 16 Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP32GP204 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC24EP32GP204T-I/MV ; PIC24EP32GP204-I/TL; PIC24EP32GP204T-I/TL ; Introduction Date: April 10, 2012 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 715775-PIC24EP32GP204-I/PT
Series: PIC 24EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 70 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP32GP204
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC24EP32GP204T-I/MV; PIC24EP32GP204-I/TL; PIC24EP32GP204T-I/TL;
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP32GP204-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP32GP204-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP32GP204-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24EP32GP204-I/PT
Embedded - Microcontrollers PIC24EP32GP204-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP32GP204-I/PT
16-bit Microcontrollers - MCU PIC24EP32GP204-I/PT
16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 44Pin

16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 44Pin

Buy Now Datasheet
Microcontrollers - PIC24EP32GP204-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24EP32GP204-I/PT
Microcontrollers PIC24EP32GP204-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24EP32GP204-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP32GP204-I/PT
Microcontrollers PIC24EP32GP204-I/PT
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 16Bit, 70Mips, Tqfp; Product Range Microchip - 99AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 70Mips, Tqfp; Product Range Microchip
99AC9457
Mcu, 16Bit, 70Mips, Tqfp; Product Range Microchip 99AC9457
MCU, 16BIT, 70MIPS, TQFP; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP;RoHS Compliant: Yes

MCU, 16BIT, 70MIPS, TQFP; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24EP32GP204-I/PT 2648780 PIC24EP32GP204-I/PT-ND 715775-PIC24EP32GP204-I/PT PIC24EP32GP204-I/PT PIC24EP32GP204-I/PT PIC24EP32GP204-I/PT PIC24EP32GP204-I/PT PIC24EP32GP204-I/PT 99AC9457
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24EP32GP204-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Mcu, 16Bit, 70Mips, Tqfp; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 70 MHz
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 4 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - C164CILMCAFXUMA1 - 933004-C164CILMCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers