PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 36-VTLA (5x5)
PIC24, 16BIT, 70MIPS, VTLA-36; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:36Pins RoHS Compliant: Yes
IC MCU 16BIT 32KB FLASH 36VTLA
16-bit Microcontrollers - MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz, 36 pin, OpAmps, Comparators, PTG
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 36-VTLA (5x5)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP32GP203-I/M5-ND | 78AC8233 | PIC24EP32GP203-I/M5 | PIC24EP32GP203-I/M5 | PIC24EP32GP203-I/M5 |
| Product Name | Microcontrollers | Pic24, 16Bit, 70Mips, Vtla-36; Product Range Microchip | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 8x10b, 8x12b | ||||
| RAM | 2 KB | 4 KB | 2 KB | ||
| ROM | 32 KB | ||||
| ROM Type | Flash |