Microchip Technology, Inc. Microcontrollers PIC24EP256MC206T-E/MR

Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP256MC206T-E/MR-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-QFN (9x9)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - PIC24EP256MC206T-E/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256MC206T-E/MR
Microcontrollers PIC24EP256MC206T-E/MR
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-QFN (9x9)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256MC206T-E/MR
Embedded - Microcontrollers PIC24EP256MC206T-E/MR
IC MCU 16BIT 256KB FLASH 64QFN

IC MCU 16BIT 256KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256MC206T-E/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256MC206T-E/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256MC206T-E/MR
IC MCU 16BIT 256KB FLASH 64QFN

IC MCU 16BIT 256KB FLASH 64QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP256MC206T-E/MR-ND PIC24EP256MC206T-E/MR PIC24EP256MC206T-E/MR PIC24EP256MC206T-E/MR
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Bits Other; A/D 16x10b/12b
RAM 16 KB 16 KB 16 KB
ROM 256 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 1339907-C167CRLMHABXUMA2 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
7 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers