Microchip Technology, Inc. 70 MIPS, Advanced Analog, USB and Dual CAN PIC24EP256GU810

Description
Microchip’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA channels for extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Range 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions 16 x 16 multiply operations 32/16 and 16/16 divide operations Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Two CAN™ modules (1 Mbaud) Four UART modules (15 Mbps) supports LIN/J2602 protocols and IrDA Four 4-Wire SPI modules (15 Mbps) Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Programmable Cyclic Redundancy Check (CRC) Advanced Analog Features Two independent ADC module One ADC Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Second 10-bit ADC has 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules Programmable references with 32 voltage points for Comparators Timers / Capture / Compare / Standard PWM Nine16-bit Timers/Counters. 16 Input Capture 16 Output Compare/ PWM Unused Output compares can be used as standard times for a total of 25 timers Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration UART, USB, SPI, ADC, CAN, IC, OC, Timers, DCI/I2S, PMP
Description
Microchip’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA channels for extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Range 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions 16 x 16 multiply operations 32/16 and 16/16 divide operations Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Two CAN™ modules (1 Mbaud) Four UART modules (15 Mbps) supports LIN/J2602 protocols and IrDA Four 4-Wire SPI modules (15 Mbps) Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Programmable Cyclic Redundancy Check (CRC) Advanced Analog Features Two independent ADC module One ADC Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Second 10-bit ADC has 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules Programmable references with 32 voltage points for Comparators Timers / Capture / Compare / Standard PWM Nine16-bit Timers/Counters. 16 Input Capture 16 Output Compare/ PWM Unused Output compares can be used as standard times for a total of 25 timers Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration UART, USB, SPI, ADC, CAN, IC, OC, Timers, DCI/I2S, PMP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24EP256GU810 is a 16-bit microcontroller from Microchip Technology, Inc., featuring a high-performance core capable of executing instructions at up to 70 MIPS. It operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40¬?C to +125¬?C. The device includes advanced analog capabilities with two independent ADC modules, supporting up to 32 analog channels and configurable sampling rates of 1.1 Msps for 10-bit resolution or 500 ksps for 12-bit resolution. Communication interfaces include a USB 2.0 OTG-compliant full-speed interface, dual CAN modules supporting CAN 2.0B, four UART modules, four SPI modules, and two I2C modules. The microcontroller also features extensive PWM capabilities with up to seven pairs of PWM outputs and a resolution of 8.32 ns, making it suitable for various applications including motor control and power management. The device supports direct memory access (DMA) with 15 channels, enhancing data handling efficiency. It is equipped with multiple timers, including nine 16-bit timers and additional input capture and output compare functionalities. The PIC24EP256GU810 is designed for applications requiring robust performance, advanced analog processing, and flexible communication options.

Datasheet Summary
Powered by GS/AI

The PIC24EP256GU810 is a 16-bit microcontroller from Microchip Technology, Inc., featuring a high-performance core capable of executing instructions at up to 70 MIPS. It operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40¬?C to +125¬?C. The device includes advanced analog capabilities with two independent ADC modules, supporting up to 32 analog channels and configurable sampling rates of 1.1 Msps for 10-bit resolution or 500 ksps for 12-bit resolution. Communication interfaces include a USB 2.0 OTG-compliant full-speed interface, dual CAN modules supporting CAN 2.0B, four UART modules, four SPI modules, and two I2C modules. The microcontroller also features extensive PWM capabilities with up to seven pairs of PWM outputs and a resolution of 8.32 ns, making it suitable for various applications including motor control and power management. The device supports direct memory access (DMA) with 15 channels, enhancing data handling efficiency. It is equipped with multiple timers, including nine 16-bit timers and additional input capture and output compare functionalities. The PIC24EP256GU810 is designed for applications requiring robust performance, advanced analog processing, and flexible communication options.

Suppliers

Company
Product
Description
Supplier Links
70 MIPS, Advanced Analog, USB and Dual CAN - PIC24EP256GU810 - Microchip Technology, Inc.
Chandler, AZ, United States
70 MIPS, Advanced Analog, USB and Dual CAN
PIC24EP256GU810
70 MIPS, Advanced Analog, USB and Dual CAN PIC24EP256GU810
Microchip’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA channels for extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Range 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions 16 x 16 multiply operations 32/16 and 16/16 divide operations Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Two CAN™ modules (1 Mbaud) Four UART modules (15 Mbps) supports LIN/J2602 protocols and IrDA Four 4-Wire SPI modules (15 Mbps) Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Programmable Cyclic Redundancy Check (CRC) Advanced Analog Features Two independent ADC module One ADC Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Second 10-bit ADC has 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules Programmable references with 32 voltage points for Comparators Timers / Capture / Compare / Standard PWM Nine16-bit Timers/Counters. 16 Input Capture 16 Output Compare/ PWM Unused Output compares can be used as standard times for a total of 25 timers Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration UART, USB, SPI, ADC, CAN, IC, OC, Timers, DCI/I2S, PMP

Microchip’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA channels for extensive data movement. These devices are available in various packages and with extended (125°C) temp option.

Additional Features

  • Operating Range
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS
  • PIC24E MCU Core
    • Modified Harvard architecture
    • C compiler optimized instruction set
    • 16-bit wide data path
    • 24-bit wide instructions
    • 16 x 16 multiply operations
    • 32/16 and 16/16 divide operations
  • Communication Interfaces
    • USB 2.0 OTG-Compliant Full-Speed Interface
    • Two CAN™ modules (1 Mbaud)
    • Four UART modules (15 Mbps) supports LIN/J2602 protocols and IrDA
    • Four 4-Wire SPI modules (15 Mbps)
    • Two I2C modules (up to 1 Mbaud) with SMBus Support
    • Data Converter Interface (DCI) module with Support for I2S and Audio Codecs
    • PPS to allow Function Remap
    • Parallel Master Port (PMP)
    • Programmable Cyclic Redundancy Check (CRC)
  • Advanced Analog Features
    • Two independent ADC module
    • One ADC Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
    • Second 10-bit ADC has 1.1 Msps with four S&H
    • Eight S&H using both ADC 10-bit modules
    • 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices)
    • Flexible and independent ADC trigger sources
    • Up to three Analog Comparator modules
    • Programmable references with 32 voltage points for Comparators
  • Timers / Capture / Compare / Standard PWM
    • Nine16-bit Timers/Counters.
    • 16 Input Capture
    • 16 Output Compare/ PWM
    • Unused Output compares can be used as standard times for a total of 25 timers
    • Hardware Real-Time Clock and Calendar
    • Peripheral Pin Select (PPS) to allow function remap
  • Direct Memory Access (DMA)
    • 15-channel DMA with user-selectable priority arbitration
    • UART, USB, SPI, ADC, CAN, IC, OC, Timers, DCI/I2S, PMP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24EP256GU810
Product Name 70 MIPS, Advanced Analog, USB and Dual CAN
Data Bus 16 Bit
Clock Speed 70 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 9
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details