PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 28-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PIC24EP256GP202T-H/SS |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete |
| RAM | 32 KB |