Microchip Technology, Inc. Microcontrollers PIC24EP256GP202-H/SP

Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP
Request a Quote
Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24EP256GP202-H/SP is a 16-bit microcontroller featuring 256 KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It is designed for a wide temperature range, supporting operation from -40°C to +125°C at a maximum performance of 60 MIPS. The microcontroller includes a high-speed PWM module capable of generating up to three independent pairs of PWM signals with a resolution of 7.14 ns, making it suitable for applications such as motor control and power management. This device incorporates advanced analog features, including a configurable ADC that can operate at 10-bit resolution with a sampling rate of 1.1 Msps or 12-bit at 500 ksps, along with multiple analog inputs. It also supports various communication interfaces, including two UARTs, two SPI modules, and two I²C modules, facilitating flexible connectivity options. The PIC24EP256GP202-H/SP is equipped with multiple timers, a direct memory access (DMA) controller, and low-power management modes, enhancing its versatility for embedded applications. It is available in a 28-pin SPDIP package, making it suitable for compact designs. This microcontroller is ideal for engineers looking for a robust solution for applications requiring efficient processing and advanced control capabilities.

Datasheet Summary
Powered by GS/AI

The PIC24EP256GP202-H/SP is a 16-bit microcontroller featuring 256 KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It is designed for a wide temperature range, supporting operation from -40°C to +125°C at a maximum performance of 60 MIPS. The microcontroller includes a high-speed PWM module capable of generating up to three independent pairs of PWM signals with a resolution of 7.14 ns, making it suitable for applications such as motor control and power management. This device incorporates advanced analog features, including a configurable ADC that can operate at 10-bit resolution with a sampling rate of 1.1 Msps or 12-bit at 500 ksps, along with multiple analog inputs. It also supports various communication interfaces, including two UARTs, two SPI modules, and two I²C modules, facilitating flexible connectivity options. The PIC24EP256GP202-H/SP is equipped with multiple timers, a direct memory access (DMA) controller, and low-power management modes, enhancing its versatility for embedded applications. It is available in a 28-pin SPDIP package, making it suitable for compact designs. This microcontroller is ideal for engineers looking for a robust solution for applications requiring efficient processing and advanced control capabilities.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP256GP202-H/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP256GP202-H/SP-ND
Microcontrollers PIC24EP256GP202-H/SP-ND
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - PIC24EP256GP202-H/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GP202-H/SP
Microcontrollers PIC24EP256GP202-H/SP
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP256GP202-H/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GP202-H/SP
Embedded - Microcontrollers PIC24EP256GP202-H/SP
IC MCU 16BIT 256KB FLASH 28SPDIP

IC MCU 16BIT 256KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP256GP202-H/SP-ND PIC24EP256GP202-H/SP PIC24EP256GP202-H/SP
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Bits Other; A/D 6x10b/12b
RAM 16 KB 16 KB
ROM 256 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - C161SLM3VAABXUMA1 - 932992-C161SLM3VAABXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers