PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP128GP204T-E/ML-ND | PIC24EP128GP204T-E/ML | PIC24EP128GP204T-E/ML | PIC24EP128GP204T-E/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 9x10b/12b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB | |||
| ROM Type | Flash |