Microchip Technology, Inc. Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip PIC18LF46K80-I/PT.

Description
MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.6KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; RoHS Compliant: Yes
Description
MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.6KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 98AC5761 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
98AC5761
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 98AC5761
MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.6KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.6KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 98AC5761
Product Name Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
Data Bus 8 Bit
Clock Speed 64 MHz
RAM 3.6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details