Microchip Technology, Inc. Product Range Microchip PIC18LF4680-I/PT.

Description
Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.25KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes
Description
Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.25KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC0078 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC0078
Product Range Microchip 15AC0078
Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.25KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes

Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.25KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC0078
Product Name Product Range Microchip
Clock Speed 40 MHz
RAM 3.25 KB
Supply Voltage 2 to ? volts
Serial Interface I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - CG7954AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details