IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18LF452-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF452-I/PT can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1089007-PIC18LF452-I
Packaging: Tray
Core Processor: PIC
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Family Name: PIC18LF452
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): PIC18LF452-I/PG; PIC18LF452-I/P; PIC18LF452T-I/L; PIC18LF452-I/LG;
Introduction Date: June 29, 2001
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; No. of Timers:4RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44TQFP
IC MCU 8BIT 32KB FLASH 44TQFP
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl
IC MCU 8BIT 32KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF452-I/PT | PIC18LF452-I/PT-ND | 1089007-PIC18LF452-I/PT | PIC18LF452-I/PT | 54K2834 | PIC18LF452-I/PT | PIC18LF452-I/PT | 70045732 | PIC18LF452-I/PT |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18LF452-I/PT | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 44 PIN, 32 KB FLASH, 1536 RAM, 34 I/O | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 1.5 KB | 1.5 KB | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 0.2560 KB | 32 KB | 256 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | EEPROM; Flash |