PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: PIC18LF4450-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4450-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 1319205-PIC18LF4450-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 48MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC18LF4450
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 16KB FLASH 44TQFP
8-bit Microcontrollers - MCU 16KB FL 768 RAM 34 I/O FS-USB 2.0
IC,MICROCONTROLLER,8
IC MCU 8BIT 16KB FLASH 44TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4450-I/PT-ND | 685-PIC18LF4450-I/PT | 1319205-PIC18LF4450-I/PT | PIC18LF4450-I/PT | PIC18LF4450-I/PT | 74K8635 | PIC18LF4450-I/PT | PIC18LF4450-I/PT |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 13x10b | |||||||
| RAM | 0.7680 KB | 0.7680 KB | 16 KB | 768 KB | 0.7680 KB | |||
| ROM | 16 KB |