The PIC18LF4450-I/P is an 8-bit microcontroller featuring 16KB of Flash memory and 768 bytes of SRAM. It operates at a maximum speed of 12 MIPS and supports a wide voltage range from 2.0V to 5.5V. This microcontroller includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) with a sampling rate of up to 100 ksps, and it features multiple timer modules and a Capture/Compare/PWM (CCP) module. The device is equipped with USB V2.0 compliance, supporting both low-speed and full-speed operations, and can handle up to 32 endpoints. It also incorporates power management modes, allowing for low current consumption in idle and sleep modes, with typical currents of 5.8 OºA and 0.1 OºA, respectively. The PIC18LF4450-I/P is designed for applications requiring efficient power usage and robust performance, making it suitable for a variety of embedded systems.
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 40-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 889719-PIC18LF4450-I
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 40-PDIP
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC18LF4450
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 16KB FLASH 40DIP Product overview: PIC18LF4450-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4450-I/P can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 40-PDIP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 16KB FL 768 RAM 34 I/O FS-USB 2.0
IC MCU 8BIT 16KB FLASH 40DIP
IC MCU 8BIT 16KB FLASH 40DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4450-I/P-ND | 889719-PIC18LF4450-I/P | 685-PIC18LF4450-I/P | PIC18LF4450-I/P | 74K8634 | PIC18LF4450-I/P | PIC18LF4450-I/P | PIC18LF4450-I/P |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18LF4450-I/P | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 13x10b | |||||||
| RAM | 0.7680 KB | 16 KB | 0.7680 KB | 0.7680 KB | 768 KB | |||
| ROM | 16 KB |