IC MCU 8BIT 16KB FLASH 44QFN
IC MCU 8BIT 16KB FLASH 44QFN
8-bit Microcontrollers - MCU 44-pin 16KB 768bytes -RAM 36I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4423-I/ML | PIC18LF4423-I/ML | PIC18LF4423-I/ML | PIC18LF4423-I/ML |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 768 KB | 0.7680 KB | ||
| ROM Type | Flash; FLASH |