IC MCU 8BIT 16KB FLASH 44QFN Product overview: PIC18LF442-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF442-I/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1088996-PIC18LF442-I
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 16KB FLASH 44QFN
8-bit Microcontrollers - MCU 16KB 768 RAM 34I/O
IC MCU 8BIT 16KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF442-I/ML | 1088996-PIC18LF442-I/ML | PIC18LF442-I/ML | PIC18LF442-I/ML | PIC18LF442-I/ML | PIC18LF442-I/ML | 536-PIC18LF442-I/ML |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF442-I/ML | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | IC MCU 8BIT 16KB FLASH 44QFN |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 0.7680 KB | 16 KB | 0.7680 KB | 768 KB | 0.7680 KB | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | 4.5 volts | |||
| Serial Interface | I2C/SPI/USART | I²C; SPI; UART; USART; I2C, SPI, UART, USART |