PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 16KB 768 RAM 36I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 44TQFP
IC MCU 8BIT 16KB FLASH 44TQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4410T-I/PT-ND | PIC18LF4410T-I/PT | PIC18LF4410T-I/PT | PIC18LF4410T-I/PT | PIC18LF4410T-I/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | ||||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | ||
| ROM | 16 KB |