The PIC18LF4410-I/ML is an 8-bit microcontroller featuring 16KB of Flash program memory and 768 bytes of SRAM. It operates within a wide voltage range of 2.0V to 5.5V and supports various power-managed modes, including Run, Idle, and Sleep, with typical currents as low as 3.0 OºA in Idle mode and 20 nA in Sleep mode. The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels and supports auto-acquisition during Sleep. Peripheral capabilities include high-current sink/source options, multiple Capture/Compare/PWM modules, and a Master Synchronous Serial Port (MSSP) for SPI and I²C communication. The microcontroller also features an enhanced USART module supporting RS-485, RS-232, and LIN protocols, along with programmable brown-out reset and a fail-safe clock monitor. The flexible oscillator structure allows for various clock configurations, supporting frequencies up to 40 MHz. This microcontroller is suitable for applications requiring low power consumption, extensive peripheral support, and robust communication capabilities.
Manufacturer: Microchip Technology
Win Source Part Number: 792160-PIC18LF4410-I
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF4410
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18LF4410-I/PG; PIC18LF4410-I/P; PIC18LF4410T-I/PTPIC
Introduction Date: October 11, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 44QFN Product overview: PIC18LF4410-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4410-I/ML
IC MCU 8BIT 16KB FLASH 44QFN
8-bit Microcontrollers - MCU 16KB 768 RAM 36I/O
IC MCU 8BIT 16KB FLASH 44QFN
IC MCU 8BIT 16KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792160-PIC18LF4410-I/ML | 685-PIC18LF4410-I/ML | PIC18LF4410-I/ML | PIC18LF4410-I/ML | 536-PIC18LF4410-I/ML | PIC18LF4410-I/ML | PIC18LF4410-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18LF4410-I/ML | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | IC MCU 8BIT 16KB FLASH 44QFN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 16 KB | 0.7680 KB | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 5.5 volts |