PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-QFN (8x8)
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 8KB FLASH 44QFN
IC MCU 8BIT 8KB FLASH 44QFN
8-bit Microcontrollers - MCU 8KB 768 RAM 34I/O
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4331T-I/ML-ND | PIC18LF4331T-I/ML | PIC18LF4331T-I/ML | PIC18LF4331T-I/ML | PIC18LF4331T-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 9x10b | ||||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | ||
| ROM | 8 KB |