Manufacturer: Microchip Technology
Win Source Part Number: 061909-PIC18LF4320T-
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 44QFN Product overview: PIC18LF4320T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4320T-I/M
IC MCU 8BIT 8KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 8KB 512 RAM 36I/O
IC MCU 8BIT 8KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 061909-PIC18LF4320T-I/ML | 685-PIC18LF4320T-I/ML | PIC18LF4320T-I/ML | PIC18LF4320T-I/ML | PIC18LF4320T-I/ML | PIC18LF4320T-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18LF4320T-I/ML | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 256 KB |