Microchip Technology, Inc. Microcontrollers PIC18LF4320-I/PT

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF4320-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF4320-I/PT-ND
Microcontrollers PIC18LF4320-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 2648138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648138
Microcontrollers 2648138
8bit MCU 8 KB Flash, 512 RAM, 36 I/O

8bit MCU 8 KB Flash, 512 RAM, 36 I/O

Supplier's Site
Microcontrollers - 2648139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648139
Microcontrollers 2648139
8bit MCU 8 KB Flash, 512 RAM, 36 I/O

8bit MCU 8 KB Flash, 512 RAM, 36 I/O

Supplier's Site
Microcontrollers - 2648139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648139P
Microcontrollers 2648139P
8bit MCU 8 KB Flash, 512 RAM, 36 I/O

8bit MCU 8 KB Flash, 512 RAM, 36 I/O

Supplier's Site
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18LF4320-I/PT
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18LF4320-I/PT
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: PIC18LF4320-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4320-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44TQFP Product overview: PIC18LF4320-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4320-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF4320-I/PT - 061908-PIC18LF4320-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF4320-I/PT
061908-PIC18LF4320-I/PT
Embedded - Embedded - Microcontrollers - PIC18LF4320-I/PT 061908-PIC18LF4320-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 061908-PIC18LF4320-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061908-PIC18LF4320-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC18LF4320-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF4320-I/PT
Microcontrollers PIC18LF4320-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF4320-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF4320-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF4320-I/PT
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip - 92C5141 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip
92C5141
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 92C5141
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; No. of MIPS:10RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; No. of MIPS:10RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF4320-I/PT
Embedded - Microcontrollers PIC18LF4320-I/PT
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF4320-I/PT
8-bit Microcontrollers - MCU PIC18LF4320-I/PT
8-bit Microcontrollers - MCU 8KB 512 RAM 36I/O

8-bit Microcontrollers - MCU 8KB 512 RAM 36I/O

Buy Now Datasheet
Microcontrollers - PIC18LF4320-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF4320-I/PT
Microcontrollers PIC18LF4320-I/PT
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF4320-I/PT-ND 2648138 685-PIC18LF4320-I/PT 061908-PIC18LF4320-I/PT PIC18LF4320-I/PT PIC18LF4320-I/PT 92C5141 PIC18LF4320-I/PT PIC18LF4320-I/PT PIC18LF4320-I/PT
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18LF4320-I/PT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 13x10b
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 8 KB 8 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers