8-bit Microcontrollers - MCU USB 128KB Flash 4KB RAM 12 MIPS 12b ADC
IC MCU 8BIT 128KB FLASH 28SSOP
IC MCU 8BIT 128KB FLASH 28SSOP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SSOP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF27J53T-I/SS | PIC18LF27J53T-I/SS | PIC18LF27J53T-I/SS | PIC18LF27J53T-I/SS |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 3.8 KB | 3.8 KB | ||
| ROM Type | Flash; FLASH |