The PIC18LF27J53T-I/SO is an 8-bit microcontroller from the PIC18F47J53 family, featuring 128KB of Flash memory and 3.8KB of RAM. It operates within a voltage range of 2.0V to 3.6V and is designed for high-performance applications with USB connectivity. The microcontroller is USB V2.0 compliant, supporting low-speed and full-speed data transfers, and can handle up to 32 endpoints. This device incorporates XLP (eXtreme Low Power) technology, allowing for various power management modes, including a deep sleep mode with currents as low as 13nA. It features a flexible oscillator structure with high-precision PLL for USB operation and supports multiple clock sources. The microcontroller includes a range of peripherals such as analog-to-digital converters, enhanced PWM modules, and serial communication interfaces, making it suitable for diverse applications. The PIC18LF27J53T-I/SO also supports in-circuit serial programming and debugging, enhancing development efficiency. Its robust architecture and low power consumption make it a viable option for engineers looking for a versatile microcontroller for embedded systems.
IC MCU 8BIT 128KB FLASH 28SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
8-bit Microcontrollers - MCU USB 128KB Flash 4KB RAM 12 MIPS 12b ADC
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF27J53T-I/SO | PIC18LF27J53T-I/SO | PIC18LF27J53T-I/SO | PIC18LF27J53T-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 3.8 KB | 3.8 KB | ||
| ROM Type | Flash; FLASH |