The Microchip PIC18F47J13 is an 8-bit microcontroller operating at a maximum speed of 48 MHz, featuring a compact QFN-28 package. It offers 128 KB of program memory and 3.7 KB of RAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device supports multiple low-power modes, including Deep Sleep with currents as low as 9 nA, which is beneficial for battery-operated devices. This microcontroller includes a flexible oscillator structure with options for external clock modes and an integrated crystal driver. It features a rich set of peripherals, including multiple PWM outputs, analog-to-digital converters, and serial communication interfaces such as I2C and SPI. The device also supports advanced features like a hardware real-time clock/calendar and programmable interrupt priorities. With an operating voltage range of 2.0V to 3.6V and 5.5V tolerant inputs, the PIC18F47J13 is designed for robust performance in various environments. Its self-programmable capability and in-circuit debugging support enhance development efficiency. This microcontroller is a suitable choice for engineers looking for a versatile and power-efficient solution for embedded applications.
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.7109KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 28QFN
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt
IC MCU 8BIT 128KB FLASH 28QFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF27J13-I/ML-ND | 63R7871 | PIC18LF27J13-I/ML | PIC18LF27J13-I/ML | PIC18LF27J13-I/ML | PIC18LF27J13-I/ML |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 3.8 KB | 3.71 KB | 3.8 KB | 3.8 KB | ||
| ROM | 128 KB |