IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18LF26K80-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K80-I/M
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: PIC® XLP™ 18K
Speed: 64MHz
Package: Tube
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN-S (6x6)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Core Size: 8-Bit
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)
IC MCU 8BIT 64KB FLASH 28QFN
8-bit Microcontrollers - MCU ECAN 64KB FL 4KB RAM 16MIPS 12b ADC CTMU
IC MCU 8BIT 64KB FLASH 28QFN
IC MCU 8BIT 64KB FLASH 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF26K80-I/MM | PIC18LF26K80-I/MM-ND | PIC18LF26K80-I/MM | PIC18LF26K80-I/MM | PIC18LF26K80-I/MM | PIC18LF26K80-I/MM | PIC18LF26K80-I/MM | |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) -Embedded Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 3.6 KB | 3.6 KB | 3.6 KB | 3.6 KB | 3.6 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | CAN/I2C/SPI/USART | CAN; SPI; UART; USART |