The PIC18LF26K42-I/SO is an 8-bit microcontroller featuring a 64 KB Flash program memory and a range of integrated peripherals suitable for various applications. It operates at a voltage range of 1.8V to 3.6V and supports an industrial temperature range of -40°C to 85°C, making it suitable for demanding environments. This microcontroller includes a 12-bit ADC with advanced computation capabilities, allowing for efficient touch sensing and signal processing. It is equipped with two Direct Memory Access (DMA) controllers for streamlined data transfers, a vectored interrupt controller for efficient interrupt handling, and multiple communication interfaces including UART, SPI, and I²C. Power-saving features such as sleep mode, doze mode, and the eXtreme Low-Power (XLP) technology enable low power consumption, with typical operating currents as low as 5 µA at 32 kHz. The device also includes a variety of timers, configurable logic cells, and analog peripherals, enhancing its versatility for embedded applications. Overall, the PIC18LF26K42-I/SO is designed for high-performance and low-power applications, making it a suitable choice for engineers looking for a reliable microcontroller with extensive features.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
IC MCU 8BIT 64KB FLASH 28SOIC
IC MCU 8BIT 64KB FLASH 28SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF26K42-I/SO-ND | PIC18LF26K42-I/SO | PIC18LF26K42-I/SO | PIC18LF26K42-I/SO | PIC18LF26K42-I/SO |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |