Microchip Technology, Inc. Microcontrollers PIC18LF26K40T-I/ML

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF26K40T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18LF26K40T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF26K40T-I/MLTR-ND
Microcontrollers PIC18LF26K40T-I/MLTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18LF26K40T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF26K40T-I/MLCT-ND
Microcontrollers PIC18LF26K40T-I/MLCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18LF26K40T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF26K40T-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF26K40T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18LF26K40T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K40T-I/ ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18LF26K40T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K40T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648133
Microcontrollers 2648133
8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

Supplier's Site
Microcontrollers - 2648134P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648134P
Microcontrollers 2648134P
8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

Supplier's Site
Microcontrollers - 2648134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648134
Microcontrollers 2648134
8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264317-PIC18LF26K40T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264317-PIC18LF26K40T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264317-PIC18LF26K40T-I/ML
Win Source Part Number: 1264317-PIC18LF26K40 T-I/ML Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 24x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18LF26K40T-I/MLCT ,PIC18LF26K40T-I/ML, PIC18LF26K40T-I/MLTR ,PIC18LF26K40T-I/MLD KR Base Product Number: PIC18LF26K40

Win Source Part Number: 1264317-PIC18LF26K40T-I/ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18LF26K40T-I/MLCT,PIC18LF26K40T-I/ML,PIC18LF26K40T-I/MLTR,PIC18LF26K40T-I/MLDKR
Base Product Number: PIC18LF26K40

Buy Now Datasheet
Mcu, 8Bit, Pic18Lf, 64Mhz, Qfn-28; Product Range Microchip - 03AJ2527 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18Lf, 64Mhz, Qfn-28; Product Range Microchip
03AJ2527
Mcu, 8Bit, Pic18Lf, 64Mhz, Qfn-28; Product Range Microchip 03AJ2527
MCU, 8BIT, PIC18LF, 64MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

MCU, 8BIT, PIC18LF, 64MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF26K40T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF26K40T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF26K40T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC18LF26K40T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF26K40T-I/ML
Embedded - Microcontrollers PIC18LF26K40T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18LF26K40T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF26K40T-I/ML
Microcontrollers PIC18LF26K40T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18LF26K40T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF26K40T-I/ML
Microcontrollers PIC18LF26K40T-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF26K40T-I/ML
8-bit Microcontrollers - MCU PIC18LF26K40T-I/ML
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF26K40T-I/MLDKR-ND 685-PIC18LF26K40T-I/ML 2648133 1264317-PIC18LF26K40T-I/ML 03AJ2527 PIC18LF26K40T-I/ML PIC18LF26K40T-I/ML PIC18LF26K40T-I/ML PIC18LF26K40T-I/ML PIC18LF26K40T-I/ML
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic18Lf, 64Mhz, Qfn-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 24x10b; D/A 1x5b
RAM 3.6 KB 3.6 KB 64 KB 4 KB 3.6 KB 3.6 KB 3.6 KB
ROM 64 KB 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details