Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/SO PIC18LF26K40-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 792157-PIC18LF26K40- I/SO Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 24x10b, D/A 1x5b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF26K40 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18LF26K40-I/SS; PIC18LF26K40-I/ML; PIC18LF26K40-I/MV; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792157-PIC18LF26K40- I/SO Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 24x10b, D/A 1x5b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF26K40 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18LF26K40-I/SS; PIC18LF26K40-I/ML; PIC18LF26K40-I/MV; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/SO - 792157-PIC18LF26K40-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/SO
792157-PIC18LF26K40-I/SO
Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/SO 792157-PIC18LF26K40-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792157-PIC18LF26K40- I/SO Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 24x10b, D/A 1x5b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF26K40 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18LF26K40-I/SS; PIC18LF26K40-I/ML; PIC18LF26K40-I/MV; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792157-PIC18LF26K40-I/SO
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 24x10b, D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18LF26K40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18LF26K40-I/SS; PIC18LF26K40-I/ML; PIC18LF26K40-I/MV;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18LF26K40-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF26K40-I/SO
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF26K40-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC Product overview: PIC18LF26K40-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K40-I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SOIC Product overview: PIC18LF26K40-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K40-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF26K40-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF26K40-I/SO-ND
Microcontrollers PIC18LF26K40-I/SO-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF26K40-I/SO
8-bit Microcontrollers - MCU PIC18LF26K40-I/SO
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Microcontrollers - PIC18LF26K40-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF26K40-I/SO
Microcontrollers PIC18LF26K40-I/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF26K40-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF26K40-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF26K40-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC18LF26K40-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF26K40-I/SO
Embedded - Microcontrollers PIC18LF26K40-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792157-PIC18LF26K40-I/SO 685-PIC18LF26K40-I/SO PIC18LF26K40-I/SO-ND PIC18LF26K40-I/SO PIC18LF26K40-I/SO PIC18LF26K40-I/SO PIC18LF26K40-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/SO 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB
ROM 1 KB 64 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CI8RMCAFXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers