The PIC18LF26K40-E/SS is an 8-bit microcontroller featuring a 64KB Flash memory and designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial environments. The device incorporates eXtreme Low-Power (XLP) technology, allowing for minimal power consumption, with typical sleep currents as low as 50 nA at 1.8V. This microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with computation capabilities, enabling advanced touch sensing and automated signal processing. It also features a variety of core independent peripherals such as a Complementary Waveform Generator (CWG), multiple timers, and a Windowed Watchdog Timer (WWDT), which enhance design flexibility. Communication options include two Enhanced USARTs, SPI, and I²C interfaces. With a programmable 2-level interrupt priority and a deep hardware stack, the PIC18LF26K40-E/SS is well-suited for applications requiring efficient processing and reliable performance. Its architecture supports various addressing modes and includes built-in memory protection features. This microcontroller is ideal for engineers looking for a versatile and power-efficient solution for embedded systems.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF26K40-E/SS-ND | PIC18LF26K40-E/SS | PIC18LF26K40-E/SS | PIC18LF26K40-E/SS | PIC18LF26K40-E/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | ||||
| RAM | 3.6 KB | 3.6 KB | 3.6 KB | ||
| ROM | 64 KB |