The PIC18LF26K22T-I/SO is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler architecture. It offers up to 64KB of flash program memory and 3,896 bytes of data memory, supporting operations at up to 16 MIPS. The device includes a flexible oscillator structure with a precision internal oscillator capable of 16 MHz and options for external clock sources up to 64 MHz. This microcontroller is equipped with a variety of analog features, including a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC with multiple output levels. It also supports capacitive touch sensing through its Charge Time Measurement Unit (CTMU). Designed for low power consumption, the PIC18LF26K22T-I/SO operates in sleep mode at a typical current of 20 nA. It supports a voltage range of 1.8V to 3.6V and includes features such as self-programming, high/low-voltage detection, and a programmable brown-out reset. The microcontroller provides extensive peripheral support, including up to 35 I/O pins, multiple communication interfaces (SPI, I2C, EUSART), and various PWM outputs. This combination of features makes it suitable for a wide range of embedded applications requiring efficient processing and low power operation.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
IC MCU 8BIT 64KB FLASH 28SOIC
8-bit Microcontrollers - MCU 64KB Flash 3968b RAM 8b FamilynanoWat XLP
IC MCU 8BIT 64KB FLASH 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF26K22T-I/SO-ND | PIC18LF26K22T-I/SO | PIC18LF26K22T-I/SO | PIC18LF26K22T-I/SO | PIC18LF26K22T-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 19x10b | ||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 64 KB |