MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP
MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP
MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18LF26K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K22-I/S
Manufacturer: Microchip Technology
Win Source Part Number: 1088986-PIC18LF26K22
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 19x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 64KB FLASH 28SSOP
8-bit Microcontrollers - MCU 64KB Flash 3968b RAM 8b FamilynanoWat XLP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; ADC Channels:17RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7154450 | 7154450P | PIC18LF26K22-I/SS-ND | 685-PIC18LF26K22-I/SS | 1088986-PIC18LF26K22-I/SS | PIC18LF26K22-I/SS | PIC18LF26K22-I/SS | PIC18LF26K22-I/SS | PIC18LF26K22-I/SS | PIC18LF26K22-I/SS | 65R6038 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF26K22-I/SS | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| RAM | 1.02 to 3.9 KB | 3.8 KB | 3.8 KB | 64 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | |||
| ROM | 64 KB | 64 KB | 64 KB | 1.02 KB | 1 KB | ||||||
| Package Type | SOP; SSOP; Other; Ssop | SOP; SSOP; Other; SSOP | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SOP; SSOP; Other; 28-SSOP | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SSOP; Other; 28-SSOP (0.209", 5.30mm Width) | SSOP; Other; SSOP | ||
| Pin Count | 28 | 28 | 28 | 28 |