Microchip Technology, Inc. Microcontrollers PIC18LF26K22-I/ML

Description
MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP
Request a Quote Datasheet
Description
MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7154460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154460
Microcontrollers 7154460
MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP

MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP

Supplier's Site
Microcontrollers - 8895702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895702
Microcontrollers 8895702
MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP

MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP

Supplier's Site
Microcontrollers - 7154460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154460P
Microcontrollers 7154460P
MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP

MCU, 64KB, 3968b-RAM, Flash,nanoWatt XLP

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18LF26K22-I/ML - 1088985-PIC18LF26K22-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF26K22-I/ML
1088985-PIC18LF26K22-I/ML
Embedded - Embedded - Microcontrollers - PIC18LF26K22-I/ML 1088985-PIC18LF26K22-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088985-PIC18LF26K22 -I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 19x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088985-PIC18LF26K22-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 19x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC18LF26K22-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF26K22-I/ML-ND
Microcontrollers PIC18LF26K22-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18LF26K22-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF26K22-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF26K22-I/ML
IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18LF26K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K22-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18LF26K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K22-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18LF26K22-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF26K22-I/ML
Embedded - Microcontrollers PIC18LF26K22-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF26K22-I/ML
8-bit Microcontrollers - MCU PIC18LF26K22-I/ML
8-bit Microcontrollers - MCU 64KB Flash 3968b RAM 8b FamilynanoWat XLP

8-bit Microcontrollers - MCU 64KB Flash 3968b RAM 8b FamilynanoWat XLP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF26K22-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF26K22-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF26K22-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip - 65R6035 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip
65R6035
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip 65R6035
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of MIPS:16RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of MIPS:16RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18LF26K22-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF26K22-I/ML
Microcontrollers PIC18LF26K22-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18LF26K22-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF26K22-I/ML
Microcontrollers PIC18LF26K22-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7154460 7154460P 1088985-PIC18LF26K22-I/ML PIC18LF26K22-I/ML-ND 685-PIC18LF26K22-I/ML PIC18LF26K22-I/ML PIC18LF26K22-I/ML PIC18LF26K22-I/ML 65R6035 PIC18LF26K22-I/ML PIC18LF26K22-I/ML
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF26K22-I/ML Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 3.9 KB 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB 64 KB 1 KB 64 KB
Package Type Other; Qfn Other; QFN Other; 28-QFN (6x6) Other; 28-VQFN Exposed Pad Other; Tube Other; 28-VQFN Exposed Pad Other; QFN Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad
Pin Count 28 28 28 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers