8-bit Microcontrollers - MCU USB 64KB Flash 4KB RAM 12 MIPS 12b ADC
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 64KB FLASH 28QFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF26J53T-I/ML | PIC18LF26J53T-I/ML | PIC18LF26J53T-I/ML |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 48 MHz | ||
| RAM | 3.8 KB |