Microchip Technology, Inc. Microcontrollers PIC18LF2685-I/SP

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF2685-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2685-I/SP-ND
Microcontrollers PIC18LF2685-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 96KB Embedded Microcontroller MCU - 685-PIC18LF2685-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-PIC18LF2685-I/SP
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-PIC18LF2685-I/SP
IC MCU 8BIT 96KB FLASH 28SPDIP Product overview: PIC18LF2685-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2685-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 28SPDIP Product overview: PIC18LF2685-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2685-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF2685-I/SP - 889714-PIC18LF2685-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF2685-I/SP
889714-PIC18LF2685-I/SP
Embedded - Embedded - Microcontrollers - PIC18LF2685-I/SP 889714-PIC18LF2685-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 889714-PIC18LF2685-I /SP Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP Core Processor: PIC Speed: 40MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC18LF2685 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889714-PIC18LF2685-I/SP
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC18LF2685
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF2685-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF2685-I/SP
Embedded - Microcontrollers PIC18LF2685-I/SP
IC MCU 8BIT 96KB FLASH 28SPDIP

IC MCU 8BIT 96KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC18LF2685-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF2685-I/SP
Microcontrollers PIC18LF2685-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - PIC18LF2685-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF2685-I/SP
Microcontrollers PIC18LF2685-I/SP
IC MCU 8BIT 96KB FLASH 28SPDIP

IC MCU 8BIT 96KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF2685-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF2685-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF2685-I/SP
IC MCU 8BIT 96KB FLASH 28SPDIP

IC MCU 8BIT 96KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF2685-I/SP
8-bit Microcontrollers - MCU PIC18LF2685-I/SP
8-bit Microcontrollers - MCU 96KB FL 3KB RAM ECAN 1024 EEPROM

8-bit Microcontrollers - MCU 96KB FL 3KB RAM ECAN 1024 EEPROM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF2685-I/SP-ND 685-PIC18LF2685-I/SP 889714-PIC18LF2685-I/SP PIC18LF2685-I/SP PIC18LF2685-I/SP PIC18LF2685-I/SP PIC18LF2685-I/SP PIC18LF2685-I/SP
Product Name Microcontrollers 8-bit 8BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18LF2685-I/SP Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 3.25 KB 3.25 KB 96 KB 3.25 KB 3.25 KB 3.25 KB
ROM 96 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details