PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 32KB Flash 2KB RAM ADC2
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 32KB FLASH 28QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25K83-E/ML-ND | PIC18LF25K83-E/ML | PIC18LF25K83-E/ML | PIC18LF25K83-E/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | |||
| RAM | 2 KB | 2 KB | ||
| ROM | 32 KB |