Microchip Technology, Inc. Microcontrollers PIC18LF25K80-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF25K80-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF25K80-I/SS-ND
Microcontrollers PIC18LF25K80-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085110-PIC18LF25K80-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085110-PIC18LF25K80-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085110-PIC18LF25K80-I/SS
Win Source Part Number: 1085110-PIC18LF25K80 -I/SS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tube Standard Package: 47 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): PIC18F25K20-I/SS; PIC18F25K20T-I/SS; PIC18F25K80-I/SSPIC1 8LF25K80-ISS; PIC18LF25K80I/SS; PIC18LF25K80ISS; ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18LF25K80ISS Base Product Number: PIC18LF25K80

Win Source Part Number: 1085110-PIC18LF25K80-I/SS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC18F25K20-I/SS; PIC18F25K20T-I/SS; PIC18F25K80-I/SSPIC18LF25K80-ISS; PIC18LF25K80I/SS; PIC18LF25K80ISS;
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18LF25K80ISS
Base Product Number: PIC18LF25K80

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18LF25K80-I/SS
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18LF25K80-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18LF25K80-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF25K80-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18LF25K80-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF25K80-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF25K80-I/SS
8-bit Microcontrollers - MCU PIC18LF25K80-I/SS
8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU XLP

8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU XLP

Buy Now Datasheet
Microcontrollers - PIC18LF25K80-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF25K80-I/SS
Microcontrollers PIC18LF25K80-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF25K80-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF25K80-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF25K80-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip - 76R6723 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip
76R6723
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip 76R6723
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SSOP; ADC Channels:8RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SSOP; ADC Channels:8RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF25K80-I/SS
Embedded - Microcontrollers PIC18LF25K80-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF25K80-I/SS-ND 1085110-PIC18LF25K80-I/SS 685-PIC18LF25K80-I/SS PIC18LF25K80-I/SS PIC18LF25K80-I/SS PIC18LF25K80-I/SS 76R6723 PIC18LF25K80-I/SS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 8x12b
RAM 3.6 KB 32 KB 3.6 KB 3.6 KB 3.6 KB 4 KB
ROM 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers