PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
MCU, 8BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25K80-I/SO-ND | 76R6721 | PIC18LF25K80-I/SO | PIC18LF25K80-I/SO | PIC18LF25K80-I/SO |
| Product Name | Microcontrollers | Mcu, 8Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| Bits | Other; A/D 8x12b | ||||
| RAM | 3.6 KB | 4 KB | 3.6 KB | 3.6 KB | |
| ROM | 32 KB |