IC MCU 8BIT 32KB FLASH 28SOIC
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
8-bit Microcontrollers - MCU 32 KB Flash RAM, 48 MHz Int.
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25K50T-I/SO | PIC18LF25K50T-I/SO | PIC18LF25K50T-I/SO | PIC18LF25K50T-I/SO | PIC18LF25K50T-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 3.6 to 1.8 volts | 1.8 to 3.6 volts | |||
| Package Type | SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) |