Microchip Technology, Inc. Microcontrollers PIC18LF25K50-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18LF25K50-I/SS is an 8-bit microcontroller featuring 32KB of Flash memory and 2KB of SRAM. It operates within a voltage range of 1.8V to 3.6V and is designed for low-power applications, with a typical sleep current of 20 nA. The device supports USB V2.0 compliance, enabling full-speed (12 Mb/s) and low-speed (1.5 Mb/s) operations, and can handle up to 32 endpoints. It includes a flexible oscillator structure with options for external clock modes and an internal oscillator that is factory calibrated. The microcontroller offers up to 33 I/O pins, with high-current capabilities and multiple interrupt options. It features advanced peripherals such as a 10-bit ADC with up to 25 input channels, a digital-to-analog converter, and support for various communication protocols including I²C and SPI. The PIC18LF25K50-I/SS is suitable for applications requiring efficient power management and a range of integrated features, making it a viable choice for engineers looking for a versatile microcontroller solution.

Datasheet Summary
Powered by GS/AI

The PIC18LF25K50-I/SS is an 8-bit microcontroller featuring 32KB of Flash memory and 2KB of SRAM. It operates within a voltage range of 1.8V to 3.6V and is designed for low-power applications, with a typical sleep current of 20 nA. The device supports USB V2.0 compliance, enabling full-speed (12 Mb/s) and low-speed (1.5 Mb/s) operations, and can handle up to 32 endpoints. It includes a flexible oscillator structure with options for external clock modes and an internal oscillator that is factory calibrated. The microcontroller offers up to 33 I/O pins, with high-current capabilities and multiple interrupt options. It features advanced peripherals such as a 10-bit ADC with up to 25 input channels, a digital-to-analog converter, and support for various communication protocols including I²C and SPI. The PIC18LF25K50-I/SS is suitable for applications requiring efficient power management and a range of integrated features, making it a viable choice for engineers looking for a versatile microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF25K50-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF25K50-I/SS-ND
Microcontrollers PIC18LF25K50-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18LF25K50-I/SS
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18LF25K50-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18LF25K50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF25K50-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18LF25K50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF25K50-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF25K50-I/SS - 792155-PIC18LF25K50-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF25K50-I/SS
792155-PIC18LF25K50-I/SS
Embedded - Embedded - Microcontrollers - PIC18LF25K50-I/SS 792155-PIC18LF25K50-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 792155-PIC18LF25K50- I/SS Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF25K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC; Introduction Date: August 28, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792155-PIC18LF25K50-I/SS
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18LF25K50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC;
Introduction Date: August 28, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF25K50-I/SS
8-bit Microcontrollers - MCU PIC18LF25K50-I/SS
8-bit Microcontrollers - MCU 32 KB Flash RAM, 48 MHz Int.

8-bit Microcontrollers - MCU 32 KB Flash RAM, 48 MHz Int.

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF25K50-I/SS
Embedded - Microcontrollers PIC18LF25K50-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF25K50-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF25K50-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF25K50-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC18LF25K50-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF25K50-I/SS
Microcontrollers PIC18LF25K50-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18LF25K50-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF25K50-I/SS
Microcontrollers PIC18LF25K50-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip - 06W3034 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip
06W3034
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip 06W3034
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF25K50-I/SS-ND 685-PIC18LF25K50-I/SS 792155-PIC18LF25K50-I/SS PIC18LF25K50-I/SS PIC18LF25K50-I/SS PIC18LF25K50-I/SS PIC18LF25K50-I/SS PIC18LF25K50-I/SS 06W3034
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18LF25K50-I/SS 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 14x10b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers