The PIC18LF25K50-I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum clock speed of 48 MHz and 32 KB of Flash memory. It supports USB V2.0 compliance with crystal-less full-speed operation and can handle multiple USB transfer types, including control and bulk transfers, with up to 32 endpoints. The device includes a flexible oscillator structure with options for external clock modes and an internal oscillator, ensuring reliable performance with a fail-safe clock monitor. This microcontroller offers a variety of peripherals, including up to 33 I/O pins, enhanced capture/compare/PWM modules, and a 10-bit analog-to-digital converter with up to 25 input channels. It also features low-power management capabilities, with a typical sleep current of 20 nA, making it suitable for battery-operated applications. The device is designed for easy programming and debugging with in-circuit serial programming and debugging capabilities. With a wide operating voltage range of 1.8V to 5.5V for low-power devices and a robust architecture optimized for re-entrant code, the PIC18LF25K50-I/SP is a versatile choice for various embedded applications.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 32 KB Flash RAM, 48 MHz Int.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SPDIP-28; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SDIP; MSL:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25K50-I/SP-ND | PIC18LF25K50-I/SP | PIC18LF25K50-I/SP | PIC18LF25K50-I/SP | PIC18LF25K50-I/SP | 06W3033 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Spdip-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 14x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |