Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18LF25K50-I/ML PIC18LF25K50-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 792154-PIC18LF25K50- I/ML Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF25K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC18LF25K50T-I/SS; PIC18LF25K50-I/SP; PIC18LF25K50T-I/SO; PIC18LF25K50-I/SO; Introduction Date: August 28, 2012 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792154-PIC18LF25K50- I/ML Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF25K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC18LF25K50T-I/SS; PIC18LF25K50-I/SP; PIC18LF25K50T-I/SO; PIC18LF25K50-I/SO; Introduction Date: August 28, 2012 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18LF25K50-I/ML - 792154-PIC18LF25K50-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF25K50-I/ML
792154-PIC18LF25K50-I/ML
Embedded - Embedded - Microcontrollers - PIC18LF25K50-I/ML 792154-PIC18LF25K50-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 792154-PIC18LF25K50- I/ML Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF25K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC18LF25K50T-I/SS; PIC18LF25K50-I/SP; PIC18LF25K50T-I/SO; PIC18LF25K50-I/SO; Introduction Date: August 28, 2012 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792154-PIC18LF25K50-I/ML
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18LF25K50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC18LF25K50T-I/SS; PIC18LF25K50-I/SP; PIC18LF25K50T-I/SO; PIC18LF25K50-I/SO;
Introduction Date: August 28, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18LF25K50-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF25K50-I/ML-ND
Microcontrollers PIC18LF25K50-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18LF25K50-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18LF25K50-I/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18LF25K50-I/ML
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18LF25K50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF25K50-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18LF25K50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF25K50-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF25K50-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF25K50-I/ML
Microcontrollers PIC18LF25K50-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF25K50-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF25K50-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF25K50-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip - 06W3031 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip
06W3031
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip 06W3031
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; MPU Core Size:8bit RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; MPU Core Size:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18LF25K50-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF25K50-I/ML
Embedded - Microcontrollers PIC18LF25K50-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF25K50-I/ML
8-bit Microcontrollers - MCU PIC18LF25K50-I/ML
8-bit Microcontrollers - MCU 32 KB Flash RAM 48 MHz Int.

8-bit Microcontrollers - MCU 32 KB Flash RAM 48 MHz Int.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792154-PIC18LF25K50-I/ML PIC18LF25K50-I/ML-ND 685-PIC18LF25K50-I/ML PIC18LF25K50-I/ML PIC18LF25K50-I/ML 06W3031 PIC18LF25K50-I/ML PIC18LF25K50-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC18LF25K50-I/ML Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 256 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details