PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-UQFN (4x4)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-UQFN (4x4)
IC MCU 8BIT 32KB FLASH 28UQFN
IC MCU 8BIT 32KB FLASH 28UQFN
IC MCU 8BIT 32KB FLASH 28UQFN
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25K42-I/MV-ND | PIC18LF25K42-I/MV | PIC18LF25K42-I/MV | PIC18LF25K42-I/MV | PIC18LF25K42-I/MV | PIC18LF25K42-I/MV |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |