The PIC18LF25K42-E/SO is a 28-pin low-power, high-performance microcontroller from Quarktwin Technology Ltd. It operates at speeds up to 64 MHz and features a 12-bit ADC with advanced capabilities for touch sensing and temperature measurement. The microcontroller includes two Direct Memory Access (DMA) controllers, a vectored interrupt controller, and various communication interfaces such as UART, SPI, and I²C, making it suitable for a wide range of applications. With a memory capacity of up to 128 KB Flash, 8 KB SRAM, and 1 KB EEPROM, it supports configurable memory access partitions for data protection. The device operates within a voltage range of 1.8V to 3.6V and is rated for industrial temperatures from -40°C to 85°C, with an extended range up to 125°C. Power-saving features include multiple low-power modes, ensuring efficient operation in battery-powered applications. The microcontroller also offers a variety of digital and analog peripherals, including timers, comparators, and a digital-to-analog converter, enhancing its versatility for complex tasks. Its eXtreme Low-Power (XLP) technology allows for extremely low current consumption, making it ideal for energy-sensitive designs.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25K42-E/SO-ND | PIC18LF25K42-E/SO | PIC18LF25K42-E/SO | PIC18LF25K42-E/SO | PIC18LF25K42-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |